Panduit Corp. Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit PLD-52

Description
LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Warning Attention (ISO Symbol); Label Colour:Yellow; Pack Quantity:200 RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Warning Attention (ISO Symbol); Label Colour:Yellow; Pack Quantity:200 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit - 22C5281 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit
22C5281
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit 22C5281
LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Warning Attention (ISO Symbol); Label Colour:Yellow; Pack Quantity:200 RoHS Compliant: Yes

LABEL, WARNING, 38.1Mm x 25.4MM, 200PCS; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Warning Attention (ISO Symbol); Label Colour:Yellow; Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 22C5281
Product Name Label, Warning, 38.1Mm X 25.4Mm, 200Pcs; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Rolls - 2790899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 2.13 inches (54 mm)
View Details