Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-43

Description
"LABEL ELECTRL WARN 1.5""X1"" 200PC"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 1.5""X1"" 200PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-18583-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-18583-ND
Labels, Stickers, Decals - Preprinted 298-18583-ND
"LABEL ELECTRL WARN 1.5""X1"" 200PC"

"LABEL ELECTRL WARN 1.5""X1"" 200PC"

Buy Now Datasheet
Labels, Warning, 38.1Mm X 25.4Mm, 200 In Dispenser; Label Type Panduit - 22C5275 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Warning, 38.1Mm X 25.4Mm, 200 In Dispenser; Label Type Panduit
22C5275
Labels, Warning, 38.1Mm X 25.4Mm, 200 In Dispenser; Label Type Panduit 22C5275
LABELS, WARNING, 38.1Mm x 25.4MM, 200 IN DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red / Black on White RoHS Compliant: Yes

LABELS, WARNING, 38.1Mm x 25.4MM, 200 IN DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red / Black on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18583-ND 22C5275
Product Name Labels, Stickers, Decals - Preprinted Labels, Warning, 38.1Mm X 25.4Mm, 200 In Dispenser; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details