Panduit Corp. Warning Label, Caution 220V, 38.1Mm W, 200 Per Dispenser; Label Type Panduit PLD-37

Description
WARNING LABEL, CAUTION 220V, 38.1MM W, 200 PER DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution 220V; Label Colour:Black on Yellow RoHS Compliant: Yes
Description
WARNING LABEL, CAUTION 220V, 38.1MM W, 200 PER DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution 220V; Label Colour:Black on Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Warning Label, Caution 220V, 38.1Mm W, 200 Per Dispenser; Label Type Panduit - 22C5272 - Newark, An Avnet Company
Chicago, IL, United States
Warning Label, Caution 220V, 38.1Mm W, 200 Per Dispenser; Label Type Panduit
22C5272
Warning Label, Caution 220V, 38.1Mm W, 200 Per Dispenser; Label Type Panduit 22C5272
WARNING LABEL, CAUTION 220V, 38.1MM W, 200 PER DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution 220V; Label Colour:Black on Yellow RoHS Compliant: Yes

WARNING LABEL, CAUTION 220V, 38.1MM W, 200 PER DISPENSER; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution 220V; Label Colour:Black on Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 22C5272
Product Name Warning Label, Caution 220V, 38.1Mm W, 200 Per Dispenser; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details