Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-3

Description
"LABEL ID RATINGS 1.5""X1"" 200PC"
Request a Quote Datasheet
Description
"LABEL ID RATINGS 1.5""X1"" 200PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-22908-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-22908-ND
Labels, Stickers, Decals - Preprinted 298-22908-ND
"LABEL ID RATINGS 1.5""X1"" 200PC"

"LABEL ID RATINGS 1.5""X1"" 200PC"

Buy Now Datasheet
Calibration Write-On Labels, Green/white, 25.4Mm X 38.1Mm; Label Type Panduit - 22C5270 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Write-On Labels, Green/white, 25.4Mm X 38.1Mm; Label Type Panduit
22C5270
Calibration Write-On Labels, Green/white, 25.4Mm X 38.1Mm; Label Type Panduit 22C5270
CALIBRATION WRITE-ON LABELS, GREEN/WHITE, 25.4MM x 38.1MM; Label Type:Legend; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Calibration (By, Date, Due); Label Colour:Green on White RoHS Compliant: Yes

CALIBRATION WRITE-ON LABELS, GREEN/WHITE, 25.4MM x 38.1MM; Label Type:Legend; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Calibration (By, Date, Due); Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-22908-ND 22C5270
Product Name Labels, Stickers, Decals - Preprinted Calibration Write-On Labels, Green/white, 25.4Mm X 38.1Mm; Label Type Panduit
Features Adhesive Backed; Self-Adhesive Edge
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Exit Signs - 2539977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Acrylic, Steel
Width 15.35 inches (390 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details