"Standard, Locking Black 4.00"" (101.60mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
CABLE CLAMP TIE, 381MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Clamps |
| Product Number | 298-1009-ND | 96B3162 |
| Product Name | Cable Ties and Zip Ties | Cable Clamp Tie, 381Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit |
| Color | Black |