Panduit Corp. Cable Ties and Zip Ties PLC2S-S6-C0

Description
"Standard, Locking Black 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9973-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9973-ND
Cable Ties and Zip Ties 298-9973-ND
"Standard, Locking Black 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 03C3941 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
03C3941
Cable Ties; Cable Tie Material Panduit 03C3941
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9973-ND 03C3941
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604772-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details