Panduit Corp. Cable Ties and Zip Ties PLC2S-S10-M

Description
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10499-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10499-ND
Cable Ties and Zip Ties 298-10499-ND
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Clamp Tie, 7.9
Wilmington, MA, United States
Clamp Tie, 7.9"L (201mm), #10 (M5) Screw
PLC2S-S10-M
Clamp Tie, 7.9"L (201mm), #10 (M5) Screw PLC2S-S10-M
Clamp Tie, 7.9"L (201mm), #10 (M5) Screw

Clamp Tie, 7.9"L (201mm), #10 (M5) Screw

Buy Now
Cable Ties; Cable Tie Material Panduit - 78F542 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F542
Cable Ties; Cable Tie Material Panduit 78F542
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Clamps Cable Ties
Product Number 298-10499-ND PLC2S-S10-M 78F542
Product Name Cable Ties and Zip Ties Clamp Tie, 7.9"L (201mm), #10 (M5) Screw Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206062-7 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 2138538 - RS Components, Ltd.
Specs
Material Nylon
Diameter 2.236 inch (56.8 mm)
View Details