Win Source Part Number: 1068872-PLC2S-S10-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: PAN-TY® PLC
Color: Natural
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.84" (46.74mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Screw Mount, Mounting Hole
Alternative Parts (Cross-Reference): PLC2S-S6-M; ILT4S-M; PLT2I-M; 1-603227-9; 2-603227-9;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: PLC2S-S10-M-ND,298-1
Base Product Number: PLC2S
Length - Approximate: 8"
Length - Actual: 0.658' (200.66mm, 7.90")
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1068872-PLC2S-S10-M |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |