Panduit Corp. CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW PLC2S-S10-C0

Description
CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW
Request a Quote Datasheet
Description
CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLAMP TIE, 7.9
Wilmington, MA, United States
CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW
PLC2S-S10-C0
CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW PLC2S-S10-C0
CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW

CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW

Buy Now
Cable Ties and Zip Ties - 298-1007-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1007-ND
Cable Ties and Zip Ties 298-1007-ND
"Standard, Locking Black 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 7.9IN - 70043817 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 7.9IN
70043817
CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 7.9IN 70043817
Pan-Ty® Clamp Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section Clamp ties are used to attach a bundle to another surface such as a control panel wall or ceiling using another fastener. The design allows for bundling before or after screwing clamp in place.

Pan-Ty® Clamp Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • Clamp ties are used to attach a bundle to another surface such as a control panel wall or ceiling using another fastener.
  • The design allows for bundling before or after screwing clamp in place.
Supplier's Site
Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit - 24M6018 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit
24M6018
Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit 24M6018
CLAMP TIE, OUTDOOR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CLAMP TIE, OUTDOOR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Cable Ties Cable Ties Cable Clamps
Product Number PLC2S-S10-C0 298-1007-ND 70043817 24M6018
Product Name CLAMP TIE, 7.9"L (201MM), #10 (M5) SCREW Cable Ties and Zip Ties CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 7.9IN Clamp Tie, Outdoor, Pk100; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120 Bundled Conductor Cable Clamp - 981G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 3066378 - RS Components, Ltd.
Specs
Material Polyester
View Details
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.472 inch (12 mm)
View Details
2 suppliers