Panduit Corp. Cable Ties and Zip Ties PLC1.5I-S8-M

Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13717-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13717-ND
Cable Ties and Zip Ties 298-13717-ND
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 84F1323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1323
Cable Ties; Cable Tie Material Panduit 84F1323
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Intermediate; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Intermediate; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13717-ND 84F1323
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-287 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details