Panduit Corp. Cable Ties and Zip Ties PLA2S-A-Q

Description
"Standard, Locking White 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking White 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1144-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1144-ND
Cable Ties and Zip Ties 298-1144-ND
"Standard, Locking White 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking White 1.85"" (46.99mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie Mount; Cable Tie Material Panduit - 96F9952 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Cable Tie Material Panduit
96F9952
Cable Tie Mount; Cable Tie Material Panduit 96F9952
CABLE TIE MOUNT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

CABLE TIE MOUNT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1144-ND 96F9952
Product Name Cable Ties and Zip Ties Cable Tie Mount; Cable Tie Material Panduit
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details