Panduit Corp. Cable Ties and Zip Ties PL3M2S-D4Y

Description
"Marker Strap/Flag Tie Yellow 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Yellow 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20083-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20083-ND
Cable Ties and Zip Ties 298-20083-ND
"Marker Strap/Flag Tie Yellow 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Yellow 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
MARKER TIE, WRAP, 7.4
Wilmington, MA, United States
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
PL3M2S-D4Y
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR PL3M2S-D4Y
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Wire Markers and Cable Markers
Product Number 298-20083-ND PL3M2S-D4Y
Product Name Cable Ties and Zip Ties MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LCM-19-36 - LEM Products, Inc.
Specs
Material Vinyl
View Details