Panduit Corp. Cable Ties and Zip Ties PL3M2S-D0

Description
"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20082-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20082-ND
Cable Ties and Zip Ties 298-20082-ND
"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Pan-Ty Marker Cable Tie; Cable Tie Material Panduit - 97B0636 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Ty Marker Cable Tie; Cable Tie Material Panduit
97B0636
Pan-Ty Marker Cable Tie; Cable Tie Material Panduit 97B0636
PAN-TY MARKER CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

PAN-TY MARKER CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers
Product Number 298-20082-ND 97B0636
Product Name Cable Ties and Zip Ties Pan-Ty Marker Cable Tie; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details