"Marker Strap/Flag Tie Black 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
MARKER WRAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Wire Markers and Cable Markers |
| Product Number | 298-20081-ND | 30C5183 |
| Product Name | Cable Ties and Zip Ties | Marker Wrap Cable Ties; Cable Tie Material Panduit |
| Material | Stainless Steel | Polyamide / Nylon® |