Panduit Corp. MARKER TIE, WRAP, 7.4"L (188MM), STANDAR PL2M2S-D

Description
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
Request a Quote Datasheet
Description
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MARKER TIE, WRAP, 7.4
Wilmington, MA, United States
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
PL2M2S-D
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR PL2M2S-D
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

MARKER TIE, WRAP, 7.4"L (188MM), STANDAR

Buy Now
Cable Ties and Zip Ties - 298-13713-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13713-ND
Cable Ties and Zip Ties 298-13713-ND
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 70B5887 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
70B5887
Cable Ties; Cable Tie Material Panduit 70B5887
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Cable Ties Cable Ties
Product Number PL2M2S-D 298-13713-ND 70B5887
Product Name MARKER TIE, WRAP, 7.4"L (188MM), STANDAR Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Wire & Cable Markers Wire Tie
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details