Panduit Corp. Terminals - Ring Connectors PK6-8R-T

Description
CONN RING CIRC 6AWG #8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 6AWG #8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-22898-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-22898-ND
Terminals - Ring Connectors 298-22898-ND
CONN RING CIRC 6AWG #8 CRIMP

CONN RING CIRC 6AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PK6-8R-T
Terminals PK6-8R-T
Terminals Ring Terminal large wire KYNAR insulat

Terminals Ring Terminal large wire KYNAR insulat

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-22898-ND PK6-8R-T
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details