Panduit Corp. Ring Connectors PK18-8R-C

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15400-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15400-ND
Ring Connectors 298-15400-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 16Awg, Nat; Stud Size - Metric Panduit - 48AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg, Nat; Stud Size - Metric Panduit
48AC9702
Terminal, Ring Tongue, #8, 16Awg, Nat; Stud Size - Metric Panduit 48AC9702
TERMINAL, RING TONGUE, #8, 16AWG, NAT; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:PK Series; Insulator Colour:Natural RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG, NAT; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:PK Series; Insulator Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15400-ND 48AC9702
Product Name Ring Connectors Terminal, Ring Tongue, #8, 16Awg, Nat; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202YEL-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details