Win Source Part Number: 1067888-PK18-38R-X
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Color: Natural, Red Stripe
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyvinylidene Fluoride (PVDF)
Standard Package: 10
Terminal Type: Circular
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.530" (13.46mm)
Length - Overall: 1.180" (29.97mm)
Insulation: Insulated
Insulation Diameter: 0.145" (3.68mm)
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-31894-2; 2-36150-1; PN18-6RN-M; 1-320551-3; 0190730038; 19073-0024;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498380493
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1067888-PK18-38R-X |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors |
| Termination | Crimp |