Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Win Source Part Number: 1066546-PK14-6R-C
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Color: Natural, Blue Stripe
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-18 AWG
Contact Material: Copper
Material - Insulation: Polyvinylidene Fluoride (PVDF)
Standard Package: 100
Terminal Type: Circular
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.310" (7.87mm)
Length - Overall: 0.870" (22.10mm)
Insulation: Insulated
Insulation Diameter: 0.162" (4.11mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): MC29600; PNF14-10R-M; 19164-0032; 19073-0079; 51864-4; 19073-0083; PV14-56R-MPK14-6R-C.
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11949,PK14-6R-C-
Base Product Number: PK14
TERMINAL, RING TONGUE, #6, 14AWG, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PK Series; Insulator Colour:Blue RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11949-ND | 1066546-PK14-6R-C | 51B844 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, #6, 14Awg, Blue; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |