Panduit Corp. Ring Connectors PK10-8R-L

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11950-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11950-ND
Ring Connectors 298-11950-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1066496-PK10-8R-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1066496-PK10-8R-L
Connectors, Interconnects - Terminals - Ring Connectors 1066496-PK10-8R-L
Win Source Part Number: 1066496-PK10-8R-L Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Natural, Yellow Stripe Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Brass Material - Insulation: Polyvinylidene Fluoride (PVDF) Standard Package: 50 Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 1.060" (26.92mm) Insulation: Insulated Insulation Diameter: 0.225" (5.72mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PK10-10R-L; PK10-6R-L; PK10-38R-Q; 19073-0203; 2-35109-1; 2-320568-1PK10-8R-L. ; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498382873,PK10-8R- L-ND,298-11950 Base Product Number: PK10

Win Source Part Number: 1066496-PK10-8R-L
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Natural, Yellow Stripe
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Brass
Material - Insulation: Polyvinylidene Fluoride (PVDF)
Standard Package: 50
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.370" (9.40mm)
Length - Overall: 1.060" (26.92mm)
Insulation: Insulated
Insulation Diameter: 0.225" (5.72mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): PK10-10R-L; PK10-6R-L; PK10-38R-Q; 19073-0203; 2-35109-1; 2-320568-1PK10-8R-L.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498382873,PK10-8R-L-ND,298-11950
Base Product Number: PK10

Buy Now Datasheet
Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit - 14AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit
14AC0791
Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit 14AC0791
TERMINAL, RING TONGUE, #8, 10AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PK Series; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PK Series; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11950-ND 1066496-PK10-8R-L 14AC0791
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details