Terminal Butt Splice, Inline, Individual Openings Connector Screw 350MCM (kcmil)-10 AWG to 8-10 AWG Clear
Win Source Part Number: 1157625-PISR350-1
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Clear
Features: Gel Filled, Step Up/Step Down
Termination: Screw
Package: Bulk
Wire Gauge: 350MCM (kcmil)-10 AWG to 8-10 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Fully Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498357562,PISR350-
Base Product Number: PISR350
Product Status: Obsolete
CONN SPLICE 350 MCM-10AWG SCREW Product overview: PISR350-1 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-PISR350-1 can be used for catalog matching and distributor lookup.
Terminals Splicer-Reducer In-Line Alum Clea
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15392-ND | 1157625-PISR350-1 | 305-PISR350-1 | PISR350-1 |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors | Electronic Connector | Terminals |
| Termination | Screw | Screw |