Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PH-R Series; Insulator Colour:Blue; Insulator Material:PO (Polyolefin) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15384-ND | 72AC7931 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 14Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |