Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors PH14-6R-Q

Description
Win Source Part Number: 1084703-PH14-6R-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyolefin Standard Package: 25 Terminal Type: Circular Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.060" (26.92mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.190" (4.83mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PH14-10R-Q; 19164-0020; MH14-38RK; PH14-8R-Q; PH14-56R-Q; 19164-0068; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15383,PH14-6R-Q- ND Base Product Number: PH14 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084703-PH14-6R-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyolefin Standard Package: 25 Terminal Type: Circular Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.060" (26.92mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.190" (4.83mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PH14-10R-Q; 19164-0020; MH14-38RK; PH14-8R-Q; PH14-56R-Q; 19164-0068; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15383,PH14-6R-Q- ND Base Product Number: PH14 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1084703-PH14-6R-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1084703-PH14-6R-Q
Connectors, Interconnects - Terminals - Ring Connectors 1084703-PH14-6R-Q
Win Source Part Number: 1084703-PH14-6R-Q Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Blue Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Material - Insulation: Polyolefin Standard Package: 25 Terminal Type: Circular Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.060" (26.92mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.190" (4.83mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): PH14-10R-Q; 19164-0020; MH14-38RK; PH14-8R-Q; PH14-56R-Q; 19164-0068; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15383,PH14-6R-Q- ND Base Product Number: PH14 Product Status: Obsolete

Win Source Part Number: 1084703-PH14-6R-Q
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Blue
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyolefin
Standard Package: 25
Terminal Type: Circular
Width - Outer Edges: 0.310" (7.87mm)
Length - Overall: 1.060" (26.92mm)
Insulation: Insulated with Heat Shrink
Insulation Diameter: 0.190" (4.83mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): PH14-10R-Q; 19164-0020; MH14-38RK; PH14-8R-Q; PH14-56R-Q; 19164-0068;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15383,PH14-6R-Q-ND
Base Product Number: PH14
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-15383-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15383-ND
Ring Connectors 298-15383-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Term, Heat Shrink, 16-14 Awg, #6 St Rohs Compliant Panduit - 16F4495 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, Heat Shrink, 16-14 Awg, #6 St Rohs Compliant Panduit
16F4495
Ring Term, Heat Shrink, 16-14 Awg, #6 St Rohs Compliant Panduit 16F4495
Ring Term, Heat Shrink, 16-14 AWG, #6 St RoHS Compliant: Yes

Ring Term, Heat Shrink, 16-14 AWG, #6 St RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1084703-PH14-6R-Q 298-15383-ND 16F4495
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring Term, Heat Shrink, 16-14 Awg, #6 St Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details