Panduit Corp. Labels, Stickers, Decals - Preprinted PESW-B-11Y

Description
"LABEL ESD/STAT WARN 1""BK/YL 10PC"
Request a Quote Datasheet
Description
"LABEL ESD/STAT WARN 1""BK/YL 10PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-22881-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-22881-ND
Labels, Stickers, Decals - Preprinted 298-22881-ND
"LABEL ESD/STAT WARN 1""BK/YL 10PC"

"LABEL ESD/STAT WARN 1""BK/YL 10PC"

Buy Now Datasheet
Label, Warning, 1In, 10Pcs; Label Type Panduit - 51K5919 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 1In, 10Pcs; Label Type Panduit
51K5919
Label, Warning, 1In, 10Pcs; Label Type Panduit 51K5919
LABEL, WARNING, 1IN, 10PCS; Label Type:Warning; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:Vinyl; Label Legend:ESD (ISO Symbol); Label Colour:Yellow on Black; Pack Quantity:10; Product Range:- RoHS Compliant: Yes

LABEL, WARNING, 1IN, 10PCS; Label Type:Warning; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:Vinyl; Label Legend:ESD (ISO Symbol); Label Colour:Yellow on Black; Pack Quantity:10; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-22881-ND 51K5919
Product Name Labels, Stickers, Decals - Preprinted Label, Warning, 1In, 10Pcs; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details