Panduit Corp. Labels, Stickers, Decals - Preprinted PESS-B-SS

Description
"LABEL ID RATING 0.63""DIA BLK/WHT"
Request a Quote Datasheet
Description
"LABEL ID RATING 0.63""DIA BLK/WHT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-20067-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-20067-ND
Labels, Stickers, Decals - Preprinted 298-20067-ND
"LABEL ID RATING 0.63""DIA BLK/WHT"

"LABEL ID RATING 0.63""DIA BLK/WHT"

Buy Now Datasheet
Safety Function Labels, 16Mm Dia., Blk/wht; Label Type Panduit - 66H2605 - Newark, An Avnet Company
Chicago, IL, United States
Safety Function Labels, 16Mm Dia., Blk/wht; Label Type Panduit
66H2605
Safety Function Labels, 16Mm Dia., Blk/wht; Label Type Panduit 66H2605
SAFETY FUNCTION LABELS, 16MM DIA., BLK/WHT; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Polyester; Label Legend:Safety Function (Symbol); Label Colour:Black on White; Pack Quantity:200 RoHS Compliant: Yes

SAFETY FUNCTION LABELS, 16MM DIA., BLK/WHT; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Polyester; Label Legend:Safety Function (Symbol); Label Colour:Black on White; Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-20067-ND 66H2605
Product Name Labels, Stickers, Decals - Preprinted Safety Function Labels, 16Mm Dia., Blk/wht; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details