"LABL ID RTNG 0.63""D BLK/WHT 1=20"
EARTH (GROUND) SYMBOL LABELS, 16MM DIA, BLK/WHT; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Polyester; Label Legend:Earth Ground (Symbol); Label Colour:Black on White; Pack Quantity:10 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 298-18577-ND | 42H5131 |
| Product Name | Labels, Stickers, Decals - Preprinted | Earth (Ground) Symbol Labels, 16Mm Dia, Blk/wht; Label Type Panduit |
| Features | Adhesive Backed |