Panduit Corp. Labels, Stickers, Decals - Preprinted PESS-A-LF

Description
"LABEL ID RATINGS 0.49"" BLCK/WHT"
Request a Quote Datasheet
Description
"LABEL ID RATINGS 0.49"" BLCK/WHT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-22875-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-22875-ND
Labels, Stickers, Decals - Preprinted 298-22875-ND
"LABEL ID RATINGS 0.49"" BLCK/WHT"

"LABEL ID RATINGS 0.49"" BLCK/WHT"

Buy Now Datasheet
Pb Lead Free Symbol Labels, 12.5Mm Dia, Blk/wht; Label Type Panduit - 51K5911 - Newark, An Avnet Company
Chicago, IL, United States
Pb Lead Free Symbol Labels, 12.5Mm Dia, Blk/wht; Label Type Panduit
51K5911
Pb Lead Free Symbol Labels, 12.5Mm Dia, Blk/wht; Label Type Panduit 51K5911
PB LEAD FREE SYMBOL LABELS, 12.5MM DIA, BLK/WHT; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Polyester; Label Legend:Pb Lead Free (Symbol); Label Colour:Black on White; Product Range:-RoHS Compliant: Yes

PB LEAD FREE SYMBOL LABELS, 12.5MM DIA, BLK/WHT; Label Type:Pre-Printed; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Polyester; Label Legend:Pb Lead Free (Symbol); Label Colour:Black on White; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-22875-ND 51K5911
Product Name Labels, Stickers, Decals - Preprinted Pb Lead Free Symbol Labels, 12.5Mm Dia, Blk/wht; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Label, 230Vac, Card Of 10; Label Type Te Connectivity - 07WX0863 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.5 inches (38 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details