Panduit Corp. Labels, Stickers, Decals - Preprinted PESS-A-ES

Description
"LABEL ID RATE.49""1=20PC MARKERS"
Request a Quote Datasheet
Description
"LABEL ID RATE.49""1=20PC MARKERS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-18574-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-18574-ND
Labels, Stickers, Decals - Preprinted 298-18574-ND
"LABEL ID RATE.49""1=20PC MARKERS"

"LABEL ID RATE.49""1=20PC MARKERS"

Buy Now Datasheet
Labels, Earth/ground Symbol, 12.5Mm Diameter, Black On White, Pack Of 10 Cards/20 Labels Per Card; Label Type Panduit - 22C4826 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Earth/ground Symbol, 12.5Mm Diameter, Black On White, Pack Of 10 Cards/20 Labels Per Card; Label Type Panduit
22C4826
Labels, Earth/ground Symbol, 12.5Mm Diameter, Black On White, Pack Of 10 Cards/20 Labels Per Card; Label Type Panduit 22C4826
LABELS, EARTH/GROUND SYMBOL, 12.5MM DIAMETER, BLACK ON WHITE, PACK OF 10 CARDS/20 LABELS PER CARD; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Polyester; Label Colour:Black on WhiteRoHS Compliant: Yes

LABELS, EARTH/GROUND SYMBOL, 12.5MM DIAMETER, BLACK ON WHITE, PACK OF 10 CARDS/20 LABELS PER CARD; Label Type:Identification; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Polyester; Label Colour:Black on WhiteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18574-ND 22C4826
Product Name Labels, Stickers, Decals - Preprinted Labels, Earth/ground Symbol, 12.5Mm Diameter, Black On White, Pack Of 10 Cards/20 Labels Per Card; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details