Panduit Corp. Labels, Stickers, Decals - Preprinted PESC-H-E

Description
"LBL ELE 0.51X0.51"" 1=68STK 10CRD"
Request a Quote Datasheet
Description
"LBL ELE 0.51X0.51"" 1=68STK 10CRD"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-20060-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-20060-ND
Labels, Stickers, Decals - Preprinted 298-20060-ND
"LBL ELE 0.51X0.51"" 1=68STK 10CRD"

"LBL ELE 0.51X0.51"" 1=68STK 10CRD"

Buy Now Datasheet
Earth (Ground) Symbol Labels, 13X13Mm, Blk/yel; Label Type Panduit - 72P2410 - Newark, An Avnet Company
Chicago, IL, United States
Earth (Ground) Symbol Labels, 13X13Mm, Blk/yel; Label Type Panduit
72P2410
Earth (Ground) Symbol Labels, 13X13Mm, Blk/yel; Label Type Panduit 72P2410
EARTH (GROUND) SYMBOL LABELS, 13X13MM, BLK/YEL; Label Type:Pre-Printed; Label Height:13mm; Label Width:13mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Earth Ground (Symbol); Label Colour:Black on Yellow RoHS Compliant: Yes

EARTH (GROUND) SYMBOL LABELS, 13X13MM, BLK/YEL; Label Type:Pre-Printed; Label Height:13mm; Label Width:13mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Earth Ground (Symbol); Label Colour:Black on Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-20060-ND 72P2410
Product Name Labels, Stickers, Decals - Preprinted Earth (Ground) Symbol Labels, 13X13Mm, Blk/yel; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details