Panduit Corp. Label, Symbol, 13Mm X 13Mm, Yellow; Label Type Panduit PESC-H-AT

Description
LABEL, SYMBOL, 13MM X 13MM, YELLOW; Label Type:Warning; Label Height:13mm; Label Width:13mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Yellow; Pack Quantity:10 RoHS Compliant: Yes
Datasheet
Description
LABEL, SYMBOL, 13MM X 13MM, YELLOW; Label Type:Warning; Label Height:13mm; Label Width:13mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Yellow; Pack Quantity:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Symbol, 13Mm X 13Mm, Yellow; Label Type Panduit - 66H2588 - Newark, An Avnet Company
Chicago, IL, United States
Label, Symbol, 13Mm X 13Mm, Yellow; Label Type Panduit
66H2588
Label, Symbol, 13Mm X 13Mm, Yellow; Label Type Panduit 66H2588
LABEL, SYMBOL, 13MM X 13MM, YELLOW; Label Type:Warning; Label Height:13mm; Label Width:13mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Yellow; Pack Quantity:10 RoHS Compliant: Yes

LABEL, SYMBOL, 13MM X 13MM, YELLOW; Label Type:Warning; Label Height:13mm; Label Width:13mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Yellow; Pack Quantity:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 66H2588
Product Name Label, Symbol, 13Mm X 13Mm, Yellow; Label Type Panduit
Materials of Construction Cloth / Fabric; Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Label Rolls - 2790900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 0.4724 inches (12 mm)
View Details