Panduit Corp. Rack Accessories - PED1296B1 PED1296B1

Description
Manufacturer: Panduit Corp Win Source Part Number: 772243-PED1296B1 Series: * Part Status: Preliminary Categories: Boxes, Enclosures, Racks Introduction Date: April 09, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 772243-PED1296B1 Series: * Part Status: Preliminary Categories: Boxes, Enclosures, Racks Introduction Date: April 09, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PED1296B1 - PED1296B1 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PED1296B1
PED1296B1
Rack Accessories - PED1296B1 PED1296B1
Manufacturer: Panduit Corp Win Source Part Number: 772243-PED1296B1 Series: * Part Status: Preliminary Categories: Boxes, Enclosures, Racks Introduction Date: April 09, 2013 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 772243-PED1296B1
Series: *
Part Status: Preliminary
Categories: Boxes, Enclosures, Racks
Introduction Date: April 09, 2013
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PED1296B1
Product Name Rack Accessories - PED1296B1
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EP-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details