Panduit Corp. Labels, Stickers, Decals - Blank PDL-20

Description
LABEL S LAM DM POLY WHITE 1.00X.
Request a Quote Datasheet
Description
LABEL S LAM DM POLY WHITE 1.00X.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-22854-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-22854-ND
Labels, Stickers, Decals - Blank 298-22854-ND
LABEL S LAM DM POLY WHITE 1.00X.

LABEL S LAM DM POLY WHITE 1.00X.

Buy Now Datasheet
Label, Identification 25.4X12.7Mm 5000Pc; Label Type Panduit - 84F1807 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification 25.4X12.7Mm 5000Pc; Label Type Panduit
84F1807
Label, Identification 25.4X12.7Mm 5000Pc; Label Type Panduit 84F1807
LABEL, IDENTIFICATION 25.4X12.7MM 5000PC; Label Type:Dot Matrix Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:-; Colour:White; For Use With:Dot Matrix RoHS Compliant: Yes

LABEL, IDENTIFICATION 25.4X12.7MM 5000PC; Label Type:Dot Matrix Printable; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:5000; Product Range:-; Colour:White; For Use With:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-22854-ND 84F1807
Product Name Labels, Stickers, Decals - Blank Label, Identification 25.4X12.7Mm 5000Pc; Label Type Panduit
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details