Panduit Corp. Labels, Stickers, Decals - Preprinted PCWL-CAL

Description
"LABEL INVNTRY CNTRL 1.5""X0.63"""
Request a Quote Datasheet
Description
"LABEL INVNTRY CNTRL 1.5""X0.63"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-18572-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-18572-ND
Labels, Stickers, Decals - Preprinted 298-18572-ND
"LABEL INVNTRY CNTRL 1.5""X0.63"""

"LABEL INVNTRY CNTRL 1.5""X0.63"""

Buy Now Datasheet
Label, Identification, 38.1X15.9Mm, 25Pc; Label Type Panduit - 98F5849 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 38.1X15.9Mm, 25Pc; Label Type Panduit
98F5849
Label, Identification, 38.1X15.9Mm, 25Pc; Label Type Panduit 98F5849
LABEL, IDENTIFICATION, 38.1X15.9MM, 25PC; Label Type:Identification; Label Height:15.9mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Calibrated (By, Date, Due); Label Colour:White; Pack Quantity:25 RoHS Compliant: Yes

LABEL, IDENTIFICATION, 38.1X15.9MM, 25PC; Label Type:Identification; Label Height:15.9mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Calibrated (By, Date, Due); Label Colour:White; Pack Quantity:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18572-ND 98F5849
Product Name Labels, Stickers, Decals - Preprinted Label, Identification, 38.1X15.9Mm, 25Pc; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 1366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit arrow
Materials of Construction Plastic / Film; Vinyl
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details