Panduit Corp. Barriers, Barricades, Floor Markings, Tapes PCVB-480Y

Description
"LABEL ID/RATINGS 3.25""X1.5"""
Request a Quote Datasheet
Description
"LABEL ID/RATINGS 3.25""X1.5"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barriers, Barricades, Floor Markings, Tapes - 298-18571-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
298-18571-ND
Barriers, Barricades, Floor Markings, Tapes 298-18571-ND
"LABEL ID/RATINGS 3.25""X1.5"""

"LABEL ID/RATINGS 3.25""X1.5"""

Buy Now Datasheet
Label, Identification, 3.25X1.5In, 30Pcs; Label Type Panduit - 51K5905 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 3.25X1.5In, 30Pcs; Label Type Panduit
51K5905
Label, Identification, 3.25X1.5In, 30Pcs; Label Type Panduit 51K5905
LABEL, IDENTIFICATION, 3.25X1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:480 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

LABEL, IDENTIFICATION, 3.25X1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:480 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18571-ND 51K5905
Product Name Barriers, Barricades, Floor Markings, Tapes Label, Identification, 3.25X1.5In, 30Pcs; Label Type Panduit
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Pipe Identification - 1878877-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
3 suppliers
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details