Panduit Corp. Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit PCVB-220Y

Description
LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:220 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:220 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit - 51K5900 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit
51K5900
Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit 51K5900
LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:220 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:220 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 51K5900
Product Name Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE TAG MATERIAL - MT-3620 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4454164 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.2520 inches (6.4 mm)
View Details