Panduit Corp. Cable Assembly PCV-2300AY

Description
WIRE MARKER ADH 228.6X57.2MM 5PC Product overview: PCV-2300AY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCV-2300AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIRE MARKER ADH 228.6X57.2MM 5PC Product overview: PCV-2300AY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCV-2300AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 493-PCV-2300AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-PCV-2300AY
Cable Assembly 493-PCV-2300AY
WIRE MARKER ADH 228.6X57.2MM 5PC Product overview: PCV-2300AY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCV-2300AY can be used for catalog matching and distributor lookup.

WIRE MARKER ADH 228.6X57.2MM 5PC Product overview: PCV-2300AY from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-PCV-2300AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Markers - PCV-2300AY
761859-PCV-2300AY
Markers - PCV-2300AY 761859-PCV-2300AY
Manufacturer: Panduit Corp Win Source Part Number: 761859-PCV-2300AY Series: PAN-CODE Packaging: 1 per Card; 5 Cards per Pkg Type: Wire Marker, Adhesive Color: Orange, Black Operating Temperature Range: -40°C ~ 135°C Material: Vinyl Size: 9.00" W x 2.25" L (228.6mm x 57.2mm) Legend: 2300 Volts Family Name: PCV Cable Diameter: 3.00" (76.2mm) and Over Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5

Manufacturer: Panduit Corp
Win Source Part Number: 761859-PCV-2300AY
Series: PAN-CODE
Packaging: 1 per Card; 5 Cards per Pkg
Type: Wire Marker, Adhesive
Color: Orange, Black
Operating Temperature Range: -40°C ~ 135°C
Material: Vinyl
Size: 9.00" W x 2.25" L (228.6mm x 57.2mm)
Legend: 2300 Volts
Family Name: PCV
Cable Diameter: 3.00" (76.2mm) and Over
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 493-PCV-2300AY 761859-PCV-2300AY
Product Name Cable Assembly Markers - PCV-2300AY
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details