Panduit Corp. Label, 208 Volts, 57.1 X 12.7Mm, Black/org, Pk5; Label Type Panduit PCV-208CY

Description
LABEL, 208 VOLTS, 57.1 X 12.7MM, BLACK/ORG, PK5; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:57.15mm; Label Diameter:-; Label Material:Polyester; Label Legend:208 Volts; Label Colour:Black on Orange; Pack Quantity:5 RoHS Compliant: Yes
Description
LABEL, 208 VOLTS, 57.1 X 12.7MM, BLACK/ORG, PK5; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:57.15mm; Label Diameter:-; Label Material:Polyester; Label Legend:208 Volts; Label Colour:Black on Orange; Pack Quantity:5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, 208 Volts, 57.1 X 12.7Mm, Black/org, Pk5; Label Type Panduit - 51K5853 - Newark, An Avnet Company
Chicago, IL, United States
Label, 208 Volts, 57.1 X 12.7Mm, Black/org, Pk5; Label Type Panduit
51K5853
Label, 208 Volts, 57.1 X 12.7Mm, Black/org, Pk5; Label Type Panduit 51K5853
LABEL, 208 VOLTS, 57.1 X 12.7MM, BLACK/ORG, PK5; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:57.15mm; Label Diameter:-; Label Material:Polyester; Label Legend:208 Volts; Label Colour:Black on Orange; Pack Quantity:5 RoHS Compliant: Yes

LABEL, 208 VOLTS, 57.1 X 12.7MM, BLACK/ORG, PK5; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:57.15mm; Label Diameter:-; Label Material:Polyester; Label Legend:208 Volts; Label Colour:Black on Orange; Pack Quantity:5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 51K5853
Product Name Label, 208 Volts, 57.1 X 12.7Mm, Black/org, Pk5; Label Type Panduit
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-0 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details