Panduit Corp. Safety Tags PCT-1142

Description
Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT COMPLETE SCAFFOLD PER REQUIRED SAFETY STANDARDS ERECTION FOREMAN _____ DATE ERECTED _____ FOR ______ INSPECTION REQUIRED PRIOR TO EACH USE. DO NOT ALTER OR REMOVE ANY COMPONENTS FROM THIS SCAFFOLD. IF REPAIRS ARE REQUIRED, SEE YOUR SUPERVISOR - SEE OTHER SIDE ", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Green, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT COMPLETE SCAFFOLD PER REQUIRED SAFETY STANDARDS ERECTION FOREMAN _____ DATE ERECTED _____ FOR ______ INSPECTION REQUIRED PRIOR TO EACH USE. DO NOT ALTER OR REMOVE ANY COMPONENTS FROM THIS SCAFFOLD. IF REPAIRS ARE REQUIRED, SEE YOUR SUPERVISOR - SEE OTHER SIDE ", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Green, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PCT-1142 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PCT-1142
Safety Tags PCT-1142
Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT COMPLETE SCAFFOLD PER REQUIRED SAFETY STANDARDS ERECTION FOREMAN _____ DATE ERECTED _____ FOR ______ INSPECTION REQUIRED PRIOR TO EACH USE. DO NOT ALTER OR REMOVE ANY COMPONENTS FROM THIS SCAFFOLD. IF REPAIRS ARE REQUIRED, SEE YOUR SUPERVISOR - SEE OTHER SIDE ", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Green, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT COMPLETE SCAFFOLD PER REQUIRED SAFETY STANDARDS ERECTION FOREMAN _____ DATE ERECTED _____ FOR ______ INSPECTION REQUIRED PRIOR TO EACH USE. DO NOT ALTER OR REMOVE ANY COMPONENTS FROM THIS SCAFFOLD. IF REPAIRS ARE REQUIRED, SEE YOUR SUPERVISOR - SEE OTHER SIDE ", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Green, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PCT-1142
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details