Panduit Corp. Safety Tags PCT-1140

Description
Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT INCOMPLETE SCAFFOLD FALL PROTECTION REQUIRED __INCOMPLETE HANDRAILS __OPENINGS IN DECK __(BLANK) __(BLANK) ERECTION FOREMAN___ DATE ERECTED___ ERECTED FOR___ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Red, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT INCOMPLETE SCAFFOLD FALL PROTECTION REQUIRED __INCOMPLETE HANDRAILS __OPENINGS IN DECK __(BLANK) __(BLANK) ERECTION FOREMAN___ DATE ERECTED___ ERECTED FOR___ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Red, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PCT-1140 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PCT-1140
Safety Tags PCT-1140
Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT INCOMPLETE SCAFFOLD FALL PROTECTION REQUIRED __INCOMPLETE HANDRAILS __OPENINGS IN DECK __(BLANK) __(BLANK) ERECTION FOREMAN___ DATE ERECTED___ ERECTED FOR___ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Red, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "SCAFFOLD PERMIT INCOMPLETE SCAFFOLD FALL PROTECTION REQUIRED __INCOMPLETE HANDRAILS __OPENINGS IN DECK __(BLANK) __(BLANK) ERECTION FOREMAN___ DATE ERECTED___ ERECTED FOR___ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Red, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PCT-1140
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1579305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details