Panduit Corp. Safety Tags PCT-1135

Description
Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - IF ANY ITEMS ARE FAULT, REPAIRE BEFURE USE", Back: "FORKLIFT INSPECTION INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD DATE/BY", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - IF ANY ITEMS ARE FAULT, REPAIRE BEFURE USE", Back: "FORKLIFT INSPECTION INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD DATE/BY", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PCT-1135 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PCT-1135
Safety Tags PCT-1135
Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - IF ANY ITEMS ARE FAULT, REPAIRE BEFURE USE", Back: "FORKLIFT INSPECTION INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD DATE/BY", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - IF ANY ITEMS ARE FAULT, REPAIRE BEFURE USE", Back: "FORKLIFT INSPECTION INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD DATE/BY", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PCT-1135
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2013355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details