Panduit Corp. Safety Tags PCT-1133

Description
Safety Tags, 5.75in x 3.25in, Front: OUT OF SERVICE REASON: ________", Back: "OUT OF SERVICE DO NOT REMOVE THIS TAG REASON: ______ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Red on White, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: OUT OF SERVICE REASON: ________", Back: "OUT OF SERVICE DO NOT REMOVE THIS TAG REASON: ______ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Red on White, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PCT-1133 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PCT-1133
Safety Tags PCT-1133
Safety Tags, 5.75in x 3.25in, Front: OUT OF SERVICE REASON: ________", Back: "OUT OF SERVICE DO NOT REMOVE THIS TAG REASON: ______ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Red on White, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: OUT OF SERVICE REASON: ________", Back: "OUT OF SERVICE DO NOT REMOVE THIS TAG REASON: ______ SEE OTHER SIDE", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Red on White, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PCT-1133
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details