Panduit Corp. Safety Tags PCT-1067-Q

Description
Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.
Description
Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PCT-1067-Q - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PCT-1067-Q
Safety Tags PCT-1067-Q
Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Poly Cardstock is more durable than traditional cardstock, Tear-resistant, Waterproof, Will not crack, distort, or shrink, Scuff-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PCT-1067-Q
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details