Panduit Corp. NEOPRENE CUSHION SLEEVE; .91IN WIDTH FOR MLT/EH/SH TIES AND MS STRAPS PCSSH-B-CR

Description
PCS Cushion Sleeve Operating temperature range 41¡F - 200¡F (5¡C - 93¡C) Supplied in 100 ft (30.5m) reels
Description
PCS Cushion Sleeve Operating temperature range 41¡F - 200¡F (5¡C - 93¡C) Supplied in 100 ft (30.5m) reels

Suppliers

Company
Product
Description
Supplier Links
NEOPRENE CUSHION SLEEVE; .91IN WIDTH FOR MLT/EH/SH TIES AND MS STRAPS - 70044693 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEOPRENE CUSHION SLEEVE; .91IN WIDTH FOR MLT/EH/SH TIES AND MS STRAPS
70044693
NEOPRENE CUSHION SLEEVE; .91IN WIDTH FOR MLT/EH/SH TIES AND MS STRAPS 70044693
PCS Cushion Sleeve Operating temperature range 41¡F - 200¡F (5¡C - 93¡C) Supplied in 100 ft (30.5m) reels

PCS Cushion Sleeve

  • Operating temperature range 41¡F - 200¡F (5¡C - 93¡C)
  • Supplied in 100 ft (30.5m) reels
Supplier's Site
Cushion Sleeving, Polychloroprene, Black; Sleeving / Tubing Type Panduit - 09AJ3602 - Newark, An Avnet Company
Chicago, IL, United States
Cushion Sleeving, Polychloroprene, Black; Sleeving / Tubing Type Panduit
09AJ3602
Cushion Sleeving, Polychloroprene, Black; Sleeving / Tubing Type Panduit 09AJ3602
CUSHION SLEEVING, POLYCHLOROPRENE, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:Polychlorop rene; Sleeving Colour:Black; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PCS Series; RoHS Compliant: Yes

CUSHION SLEEVING, POLYCHLOROPRENE, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:Polychloroprene; Sleeving Colour:Black; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PCS Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 70044693 09AJ3602
Product Name NEOPRENE CUSHION SLEEVE; .91IN WIDTH FOR MLT/EH/SH TIES AND MS STRAPS Cushion Sleeving, Polychloroprene, Black; Sleeving / Tubing Type Panduit
Length 1200 inch (30480 mm) 1201 inch (30500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 063725P031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 2269115 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.02 inch (26 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details