The PCSB750-4-2Y-ND is a wire splice connector designed for use with aluminum or copper conductors, meeting or exceeding ANSI C119.4 standards. It accommodates a conductor range of 4 AWG and features a maximum voltage rating of 600 V for building wire and 1000 V for signs and fixtures. The connector block body is made from aluminum and includes prefilled oxide-inhibiting compound in the conductor ports. It is equipped with tin-plated aluminum clamping screws for secure connections and has a temperature rating of 90 °C. The insulation material is clear PVC, and the product is RoHS compliant. Each connector allows for only one conductor per port and comes with removable plastic closure plugs for access ports. The package quantity for this part is 4 pieces.
CONN INLINE TAP 700 MCM-2 AWG
Terminals Multi-Tap Conn Double-Sided Clear
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | PCSB750-4-2Y-ND | PCSB750-4-2Y |
| Product Name | Terminals - Wire Splice Connectors | Terminals |
| Terminal Type | Inline, Tap |