The product is a wire splice connector designed for use with aluminum or copper conductors, compliant with UL486A-UL486B standards. It is rated for a maximum voltage of 600 V for building wire and 1000 V for signs and fixtures, with a temperature rating of 90°C. The connector features a body made from aluminum and includes prefilled oxide-inhibiting compound in the conductor ports. It utilizes tin-plated aluminum clamping screws for secure connections and has removable plastic closure plugs for all wire entry ports. The product allows for only one conductor per port and is RoHS compliant. It is available in various package quantities, including options for 12, 6, 4, 3, 2, and 1 piece.
CONN INLINE TAP 600 MCM-6 AWG
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-20054-ND |
| Product Name | Terminals - Wire Splice Connectors |
| Terminal Type | Inline, Tap |