Panduit Corp. Terminals - Wire Splice Connectors PCSB600-3S-3Y

Description
CONN INLINE TAP 600 MCM-6 AWG
Request a Quote
Description
CONN INLINE TAP 600 MCM-6 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a wire splice connector designed for use with aluminum or copper conductors, compliant with UL486A-UL486B standards. It is rated for a maximum voltage of 600 V for building wire and 1000 V for signs and fixtures, with a temperature rating of 90°C. The connector features a clear PVC insulation material and includes aluminum clamping screws that are tin plated. Each conductor port is prefilled with an oxide-inhibiting compound to enhance conductivity and prevent corrosion. The connector allows for a single conductor per port and comes with removable plastic closure plugs for both clamping screw access and wire entry ports. It is available in various package quantities, including 2, 3, 4, 6, and 12 pieces. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The product is a wire splice connector designed for use with aluminum or copper conductors, compliant with UL486A-UL486B standards. It is rated for a maximum voltage of 600 V for building wire and 1000 V for signs and fixtures, with a temperature rating of 90°C. The connector features a clear PVC insulation material and includes aluminum clamping screws that are tin plated. Each conductor port is prefilled with an oxide-inhibiting compound to enhance conductivity and prevent corrosion. The connector allows for a single conductor per port and comes with removable plastic closure plugs for both clamping screw access and wire entry ports. It is available in various package quantities, including 2, 3, 4, 6, and 12 pieces. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Splice Connectors - 298-20053-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
298-20053-ND
Terminals - Wire Splice Connectors 298-20053-ND
CONN INLINE TAP 600 MCM-6 AWG

CONN INLINE TAP 600 MCM-6 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 298-20053-ND
Product Name Terminals - Wire Splice Connectors
Terminal Type Inline, Tap
Unlock Full Specs
to access all available technical data