Terminal Inline, Tap Connector Screw 600MCM (kcmil)-6 AWG Clear
Win Source Part Number: 1143457-PCSB600-2-4Y
Category: Connectors, Interconnects>Termin
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 600MCM (kcmil)-6 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 07498359987,298-1536
Base Product Number: PCS
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15367-ND | 1143457-PCSB600-2-4Y |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors |
| Contact Size (AWG) | 6 to ? AWG |