Panduit Corp. Terminals - Wire Splice Connectors PCSB600-14-1Y

Description
CONN INLINE TAP 600 MCM-6 AWG
Request a Quote
Description
CONN INLINE TAP 600 MCM-6 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminals - Wire Splice Connectors, part number 298-22829-ND, are designed for use with aluminum or copper conductors and are UL486A-UL486B listed. They are dual rated for both conductor types and meet or exceed ANSI C119.4 standards. The connectors have a voltage rating of 600 V maximum for building wire and 1000 V maximum for signs and fixtures, with a temperature rating of 90 °C. The connector block body is made from aluminum and features conductor ports that are prefilled with an oxide-inhibiting compound. Each port is equipped with tin-plated aluminum clamping screws, and the insulation material is clear PVC. The design includes removable plastic closure plugs for clamping screw access and wire entry ports. It is important to note that only one conductor is allowed per port. The product is RoHS compliant and is available in various package quantities.

Datasheet Summary
Powered by GS/AI

The Terminals - Wire Splice Connectors, part number 298-22829-ND, are designed for use with aluminum or copper conductors and are UL486A-UL486B listed. They are dual rated for both conductor types and meet or exceed ANSI C119.4 standards. The connectors have a voltage rating of 600 V maximum for building wire and 1000 V maximum for signs and fixtures, with a temperature rating of 90 °C. The connector block body is made from aluminum and features conductor ports that are prefilled with an oxide-inhibiting compound. Each port is equipped with tin-plated aluminum clamping screws, and the insulation material is clear PVC. The design includes removable plastic closure plugs for clamping screw access and wire entry ports. It is important to note that only one conductor is allowed per port. The product is RoHS compliant and is available in various package quantities.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Splice Connectors - 298-22829-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
298-22829-ND
Terminals - Wire Splice Connectors 298-22829-ND
CONN INLINE TAP 600 MCM-6 AWG

CONN INLINE TAP 600 MCM-6 AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PCSB600-14-1Y
Terminals PCSB600-14-1Y
Terminals Multi-Tap Conn Double-Sided Clear

Terminals Multi-Tap Conn Double-Sided Clear

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-22829-ND PCSB600-14-1Y
Product Name Terminals - Wire Splice Connectors Terminals
Terminal Type Inline, Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details