Panduit Corp. Wire Splice Connectors PCSB250-6-4Y

Description
Terminal Inline, Tap Connector Screw 250MCM (kcmil)-10 AWG Clear
Request a Quote Datasheet
Description
Terminal Inline, Tap Connector Screw 250MCM (kcmil)-10 AWG Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15357-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15357-ND
Wire Splice Connectors 298-15357-ND
Terminal Inline, Tap Connector Screw 250MCM (kcmil)-10 AWG Clear

Terminal Inline, Tap Connector Screw 250MCM (kcmil)-10 AWG Clear

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1009451-PCSB250-6-4Y - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1009451-PCSB250-6-4Y
Connectors, Interconnects - Terminals - Wire Splice Connectors 1009451-PCSB250-6-4Y
Win Source Part Number: 1009451-PCSB250-6-4Y Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: PCSB Color: Clear Termination: Screw Package: Bulk Wire Gauge: 250MCM (kcmil)-10 AWG Standard Package: 1 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 6 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 298-15357,0749835967 0,PCSB250-6-4Y-ND Base Product Number: PCS Product Status: Obsolete

Win Source Part Number: 1009451-PCSB250-6-4Y
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 250MCM (kcmil)-10 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 6
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 298-15357,07498359670,PCSB250-6-4Y-ND
Base Product Number: PCS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15357-ND 1009451-PCSB250-6-4Y
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 10 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details