Panduit Corp. Wire Splice Connectors PCSB250-2-6Y

Description
Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Request a Quote Datasheet
Description
Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-10107-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-10107-ND
Wire Splice Connectors 298-10107-ND
Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear

Terminal Inline, Tap Connector Screw 250MCM (kcmil) - 6 AWG Clear

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1084405-PCSB250-2-6Y - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1084405-PCSB250-2-6Y
Connectors, Interconnects - Terminals - Wire Splice Connectors 1084405-PCSB250-2-6Y
Win Source Part Number: 1084405-PCSB250-2-6Y Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: PCSB Color: Clear Termination: Screw Package: Bulk Wire Gauge: 250MCM (kcmil) - 6 AWG Standard Package: 1 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-10107 Base Product Number: PCS

Win Source Part Number: 1084405-PCSB250-2-6Y
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 250MCM (kcmil) - 6 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-10107
Base Product Number: PCS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10107-ND 1084405-PCSB250-2-6Y
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 6 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details